Manufacturer: Texas Instruments
Win Source Part Number: 1253411-SN74AHC05N
Packaging: Tube
Mounting Style: Through Hole
Features: Open Drain
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHC05
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
Inverter IC 6 Channel Open Drain 14-PDIP
6-Ch CMOS Inverter IC, 2V-5.5V, 8mA, PDIP Product overview: SN74AHC05N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC05N can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14DIP
IC, LOGIC, HEX INV W/OD OUT, 14DIP; Logic Family / Base Number:74AHC05; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Inverter IC 6 Channel Open Drain 14-PDIP
IC INVERTER OD 6CH 6-INP 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1253411-SN74AHC05N | 296-1464-5-ND | 705-SN74AHC05N | SN74AHC05N | 26AJ9163 | SN74AHC05N | SN74AHC05N |
| Product Name | Logic - Logic - Gates and Inverters - SN74AHC05N | Gates and Inverters | 2V 5.5V 8mA Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Logic, Hex Inv W/od Out, 14Dip; Logic Family / Base Number Texas Instruments | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter, Buffer | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) | |
| Inputs | 6 | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | ||||
| Low Level Output Current (Sink) | 8 mA | 8 mA |