AHC/VHC/H/U/V SERIES, HEX 1-INPUT INVERT GATE, PDSO14, GREEN, PLASTIC, TVSOP-14 Product overview: SN74AHC05DGVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC05DGVRG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1258090-SN74AHC05DGV
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AHC
Features: Open Drain
Package: Tape & Reel (TR)
Number of Circuits: 6
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHC05
Product Status: Obsolete
Inverter IC 6 Channel Open Drain 14-TVSOP
IC INVERTER OD 6CH 6-INP 14TVSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AHC05DGVRG4 | 1258090-SN74AHC05DGVRG4 | SN74AHC05DGVRG4 | SN74AHC05DGVRG4 |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | Buffer, Inverter | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) |
| Inputs | 1 | 1 | 1 | |
| Propagation Delay | 7.5 ns | 7.5 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |