Texas Instruments High-Performance Analog Gates and Inverters SN74AHC04QDRG4Q1

Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-23884-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23884-1-ND
Gates and Inverters 296-23884-1-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-23884-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-23884-2-ND
Gates and Inverters 296-23884-2-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-SN74AHC04QDRG4Q1
5.5V SOIC Logic IC 705-SN74AHC04QDRG4Q1
Hex Inverter IC, 6-Gate, 5.5V, CMOS, SOIC, -40°C to 125°C Product overview: SN74AHC04QDRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC04QDRG4Q1 can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Gate, 5.5V, CMOS, SOIC, -40°C to 125°C Product overview: SN74AHC04QDRG4Q1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC04QDRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AHC04QDRG4Q1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC04QDRG4Q1
Gates and Inverters SN74AHC04QDRG4Q1
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74AHC04QDRG4Q1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC04QDRG4Q1
Logic - Gates and Inverters SN74AHC04QDRG4Q1
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-23884-1-ND 705-SN74AHC04QDRG4Q1 SN74AHC04QDRG4Q1 SN74AHC04QDRG4Q1
Product Name Gates and Inverters 5.5V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Buffer, Inverter NOT; Inverter NOT
Supply Voltage 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High)
Inputs 1 1 1
Propagation Delay 7.5 ns 13 ns
Low Level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54H53FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
 - 5420/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Dual 2-input OR gate - 74AHCT2G32DC,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers