Texas Instruments High-Performance Analog 5V Logic IC SN74AHC04N

Description
Hex Inverter IC, 6-Gate, 5V, CMOS, PDIP, -40 to 125C Product overview: SN74AHC04N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC04N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter IC, 6-Gate, 5V, CMOS, PDIP, -40 to 125C Product overview: SN74AHC04N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC04N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V Logic IC
705-SN74AHC04N
5V Logic IC 705-SN74AHC04N
Hex Inverter IC, 6-Gate, 5V, CMOS, PDIP, -40 to 125C Product overview: SN74AHC04N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC04N can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Gate, 5V, CMOS, PDIP, -40 to 125C Product overview: SN74AHC04N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC04N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74AHC04N - 1253406-SN74AHC04N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74AHC04N
1253406-SN74AHC04N
Logic - Logic - Gates and Inverters - SN74AHC04N 1253406-SN74AHC04N
Manufacturer: Texas Instruments Win Source Part Number: 1253406-SN74AHC04N Packaging: Tube Mounting Style: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 8mA, 8mA Logic Level - Low: 0.5V ~ 1.65V Logic Level - High: 1.5V ~ 3.85V Categories: Integrated Circuits Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Family Part Number: 74AHC04 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253406-SN74AHC04N
Packaging: Tube
Mounting Style: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Logic Level - Low: 0.5V ~ 1.65V
Logic Level - High: 1.5V ~ 3.85V
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Family Part Number: 74AHC04
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-4519-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4519-5-ND
Gates and Inverters 296-4519-5-ND
Inverter IC 6 Channel 14-PDIP

Inverter IC 6 Channel 14-PDIP

Buy Now Datasheet
Gates and Inverters - SN74AHC04N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AHC04N
Gates and Inverters SN74AHC04N
Inverter IC 6 Channel 14-PDIP

Inverter IC 6 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AHC04N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AHC04N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AHC04N
IC INVERTER 6CH 1-INP 14DIP

IC INVERTER 6CH 1-INP 14DIP

Supplier's Site
Ic, Logic, Hex Inverter, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1039 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, Hex Inverter, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1039
Ic, Logic, Hex Inverter, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1039
IC, LOGIC, HEX INVERTER, 14DIP; Logic Family / Base Number:74AHC04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, LOGIC, HEX INVERTER, 14DIP; Logic Family / Base Number:74AHC04; Logic Type:Inverter; Output Current:8mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74AHC04N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AHC04N
Logic - Gates and Inverters SN74AHC04N
IC INVERTER 6CH 6-INP 14DIP

IC INVERTER 6CH 6-INP 14DIP

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74AHC04N
Logic ICs >> Inverters SN74AHC04N
6 7.5ns@5V,50pF 2uA 2V~5.5V PDIP-14 Inverters ROHS

6 7.5ns@5V,50pF 2uA 2V~5.5V PDIP-14 Inverters ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74AHC04N 1253406-SN74AHC04N 296-4519-5-ND SN74AHC04N SN74AHC04N 37AJ1039 SN74AHC04N SN74AHC04N
Product Name 5V Logic IC Logic - Logic - Gates and Inverters - SN74AHC04N Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Logic, Hex Inverter, 14Dip; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic ICs >> Inverters
Gate Type NOT; Buffer, Inverter NOT; Inverter NOT NOT; Inverter NOT NOT; Inverter NOT NOT
Supply Voltage 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V~5.5V
Inputs 1 6 1 1 1
Propagation Delay 13 ns 7.5 ns 7.5 ns 7.5 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
Logic Function Nexperia - 24AC3085 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 14
View Details
8-Channel Level Translator - MYXAF54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details