Inverter IC 6 Channel 14-SSOP
Inverter IC 6 Channel 14-SSOP
Inverter IC 6 Channel 14-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 065163-SN74AHC04DBR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.65 V
Logic Level - High: 1.5 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
6-Ch CMOS Inverter IC, 2V-5.5V, 13ns, SSOP Product overview: SN74AHC04DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AHC04DBR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SSOP
IC INVERTER 6CH 6-INP 14SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-4517-2-ND | 065163-SN74AHC04DBR | 705-SN74AHC04DBR | SN74AHC04DBR | SN74AHC04DBR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AHC04DBR | 2V 5.5V SSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT; Inverter | NOT |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 2V ~ 5.5V | 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) |
| Inputs | 1 | 6 | 1 | 1 | |
| Propagation Delay | 7.5 ns | 7.5 ns | 13 ns | ||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |