IC INV 6-CIR 6-IN 14-WQFN
IC INV 6-CIR 6-IN 14-WQFN
IC INV 6-CIR 6-IN 14-WQFN
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-SN74AHC04BQARTR-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOT |
| Supply Voltage | 2V ~ 5.5V |
| Inputs | 6 |
| Propagation Delay | 7.5 ns |
| Low Level Output Current (Sink) | 8 mA |