Texas Instruments Standard Linear and Logic 18Kb 67MHz 5V Logic IC SN74ACT7881-15PN

Description
18Kb 18b Synchronous FIFO 67MHz 5V LQFP Product overview: SN74ACT7881-15PN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 67MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 67MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7881-15PN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18Kb 18b Synchronous FIFO 67MHz 5V LQFP Product overview: SN74ACT7881-15PN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 67MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 67MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7881-15PN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18Kb 67MHz 5V Logic IC
707-SN74ACT7881-15PN
18Kb 67MHz 5V Logic IC 707-SN74ACT7881-15PN
18Kb 18b Synchronous FIFO 67MHz 5V LQFP Product overview: SN74ACT7881-15PN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 67MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 67MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7881-15PN can be used for catalog matching and distributor lookup.

18Kb 18b Synchronous FIFO 67MHz 5V LQFP Product overview: SN74ACT7881-15PN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 67MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 67MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7881-15PN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74ACT7881-15PN
Product Name 18Kb 67MHz 5V Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-6772-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 5430/BDA - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
4 suppliers