Texas Instruments Standard Linear and Logic 18Kb 50MHz 5V Logic IC SN74ACT7807-20FN

Description
Synchronous FIFO 18Kb 9b 50MHz 5V PLCC Product overview: SN74ACT7807-20FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 50MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 50MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7807-20FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Synchronous FIFO 18Kb 9b 50MHz 5V PLCC Product overview: SN74ACT7807-20FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 50MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 50MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7807-20FN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18Kb 50MHz 5V Logic IC
707-SN74ACT7807-20FN
18Kb 50MHz 5V Logic IC 707-SN74ACT7807-20FN
Synchronous FIFO 18Kb 9b 50MHz 5V PLCC Product overview: SN74ACT7807-20FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 50MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 50MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7807-20FN can be used for catalog matching and distributor lookup.

Synchronous FIFO 18Kb 9b 50MHz 5V PLCC Product overview: SN74ACT7807-20FN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 50MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 50MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7807-20FN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74ACT7807-20FN
Product Name 18Kb 50MHz 5V Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS219AJ/B - Quarktwin Technology Ltd.
View Details
3 suppliers
Gates and Inverters - 74AHC1G04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Inverters ICs - 7989026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details