Texas Instruments Standard Linear and Logic 5V 4.5Kb SSOP Logic IC SN74ACT7806-40DL

Description
Async FIFO 256x18 20ns SSOP 5V 4.5Kb IC Product overview: SN74ACT7806-40DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5Kb, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 4.5Kb, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7806-40DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Async FIFO 256x18 20ns SSOP 5V 4.5Kb IC Product overview: SN74ACT7806-40DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5Kb, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 4.5Kb, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7806-40DL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 4.5Kb SSOP Logic IC
707-SN74ACT7806-40DL
5V 4.5Kb SSOP Logic IC 707-SN74ACT7806-40DL
Async FIFO 256x18 20ns SSOP 5V 4.5Kb IC Product overview: SN74ACT7806-40DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5Kb, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 4.5Kb, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7806-40DL can be used for catalog matching and distributor lookup.

Async FIFO 256x18 20ns SSOP 5V 4.5Kb IC Product overview: SN74ACT7806-40DL from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.5Kb, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 4.5Kb, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7806-40DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74ACT7806-40DL
Product Name 5V 4.5Kb SSOP Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS03FM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 74AHC1G04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100175DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.68V ~ -5.72V
Output Type 3-State; Tri-State, Non-Inverted
View Details
Logic Gates - 7705305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details