Texas Instruments Standard Linear and Logic 40MHz 5V SSOP Logic IC SN74ACT7805-25DLR

Description
256x18 FIFO, 15ns, 40MHz, 5V, SSOP, Unidirectional Product overview: SN74ACT7805-25DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7805-25DL R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
256x18 FIFO, 15ns, 40MHz, 5V, SSOP, Unidirectional Product overview: SN74ACT7805-25DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7805-25DL R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40MHz 5V SSOP Logic IC - 707-SN74ACT7805-25DLR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40MHz 5V SSOP Logic IC
707-SN74ACT7805-25DLR
40MHz 5V SSOP Logic IC 707-SN74ACT7805-25DLR
256x18 FIFO, 15ns, 40MHz, 5V, SSOP, Unidirectional Product overview: SN74ACT7805-25DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7805-25DL R can be used for catalog matching and distributor lookup.

256x18 FIFO, 15ns, 40MHz, 5V, SSOP, Unidirectional Product overview: SN74ACT7805-25DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 40MHz, 5V, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7805-25DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74ACT7805-25DLR
Product Name 40MHz 5V SSOP Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L86DM - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Logic Gates - 2138987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details