Texas Instruments Standard Linear and Logic 50MHz 5V SSOP Logic IC SN74ACT7804-20DLR

Description
512x18 FIFO Memory, 15ns Access, 50MHz, 5V, SSOP Product overview: SN74ACT7804-20DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 5V, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7804-20DL R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512x18 FIFO Memory, 15ns Access, 50MHz, 5V, SSOP Product overview: SN74ACT7804-20DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 5V, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7804-20DL R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50MHz 5V SSOP Logic IC - 707-SN74ACT7804-20DLR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50MHz 5V SSOP Logic IC
707-SN74ACT7804-20DLR
50MHz 5V SSOP Logic IC 707-SN74ACT7804-20DLR
512x18 FIFO Memory, 15ns Access, 50MHz, 5V, SSOP Product overview: SN74ACT7804-20DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 5V, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7804-20DL R can be used for catalog matching and distributor lookup.

512x18 FIFO Memory, 15ns Access, 50MHz, 5V, SSOP Product overview: SN74ACT7804-20DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 50MHz, 5V, SSOP, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7804-20DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74ACT7804-20DLR
Product Name 50MHz 5V SSOP Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 74ABT20DB,118 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details