Texas Instruments Standard Linear and Logic 18Kb 40MHz 5V Logic IC SN74ACT7802-25PN

Description
18Kb 18b Unidirectional FIFO IC, 40MHz, 5V, LQFP Product overview: SN74ACT7802-25PN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 40MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7802-25PN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18Kb 18b Unidirectional FIFO IC, 40MHz, 5V, LQFP Product overview: SN74ACT7802-25PN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 40MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7802-25PN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18Kb 40MHz 5V Logic IC
707-SN74ACT7802-25PN
18Kb 40MHz 5V Logic IC 707-SN74ACT7802-25PN
18Kb 18b Unidirectional FIFO IC, 40MHz, 5V, LQFP Product overview: SN74ACT7802-25PN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 40MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7802-25PN can be used for catalog matching and distributor lookup.

18Kb 18b Unidirectional FIFO IC, 40MHz, 5V, LQFP Product overview: SN74ACT7802-25PN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 40MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 40MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT7802-25PN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74ACT7802-25PN
Product Name 18Kb 40MHz 5V Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H08DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-1001-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Logic Gates - 1220340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family Nor
View Details