Texas Instruments High-Performance Analog Dual 210MHz 5V SSOP Logic IC SN74ACT74DBR

Description
Dual D-Type Flip-Flop, 210MHz, 5V, CMOS, SSOP Product overview: SN74ACT74DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 210MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 210MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT74DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 210MHz, 5V, CMOS, SSOP Product overview: SN74ACT74DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 210MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 210MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT74DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 210MHz 5V SSOP Logic IC
706-SN74ACT74DBR
Dual 210MHz 5V SSOP Logic IC 706-SN74ACT74DBR
Dual D-Type Flip-Flop, 210MHz, 5V, CMOS, SSOP Product overview: SN74ACT74DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 210MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 210MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT74DBR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 210MHz, 5V, CMOS, SSOP Product overview: SN74ACT74DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 210MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 210MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT74DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 16881169 - Radwell International
Willingboro, NJ, United States
Logic IC
16881169
Logic IC 16881169
IC, FLIP FLOP, D-TYPE, COMPLEMENTARY, DUAL, 2 ELEMENT, 14-SSOP, 5.5NS, 210MHZ, 24MA, 2PF, POSITIVE EDGE, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, FLIP FLOP, D-TYPE, COMPLEMENTARY, DUAL, 2 ELEMENT, 14-SSOP, 5.5NS, 210MHZ, 24MA, 2PF, POSITIVE EDGE, SURFACE MOUNT, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74ACT74DBR 16881169
Product Name Dual 210MHz 5V SSOP Logic IC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 9210240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Nor
Supply Voltage 5.5 v
Logic Family CMOS; Nor
View Details
Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Quad 2-input NAND gate - 74AHC00D-Q100J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
7 suppliers