Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments SN74ACT574DW.

Description
Logic Family / Base Number:74ACT574; Flip-Flop Type:D; Propagation Delay:7ns; Frequency:85MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes
Description
Logic Family / Base Number:74ACT574; Flip-Flop Type:D; Propagation Delay:7ns; Frequency:85MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 15AC4344 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
15AC4344
Logic Family / Base Number Texas Instruments 15AC4344
Logic Family / Base Number:74ACT574; Flip-Flop Type:D; Propagation Delay:7ns; Frequency:85MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes

Logic Family / Base Number:74ACT574; Flip-Flop Type:D; Propagation Delay:7ns; Frequency:85MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 15AC4344
Product Name Logic Family / Base Number Texas Instruments
Propagation Delay 7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 5962-9221806M2A - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Logic - Flip Flops - 74LVC1G74GM,125 - 1009306-74LVC1G74GM,125 - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 5.5 V
Propagation Delay 4.1 ns
View Details
4 suppliers
SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9685301QSA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 12 ns
View Details