IC D-TYPE TRANSP 8:8 20-VQFN
IC D-TYPE TRANSP 8:8 20-VQFN
IC D-TYPE TRANSP 8:8 20-VQFN
| DigiKey | |
|---|---|
| Product Category | Logic Latches |
| Product Number | 296-SN74ACT573RKSRCT-ND |
| Product Name | Latches |
| Latch Type | Transparent-D |
| Output Characteristics | 3-State |
| Supply Voltage | 4.5V ~ 5.5V |
| Low-level Output Current (Sink) | 24 mA |
| High-level Output Current (Source) | 24 mA |