Texas Instruments High-Performance Analog 90MHz 5V Logic IC SN74ACT564N

Description
Octal D-Type Flip-Flop, 3-State, 90MHz, 5V, PDIP Product overview: SN74ACT564N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 90MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT564N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D-Type Flip-Flop, 3-State, 90MHz, 5V, PDIP Product overview: SN74ACT564N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 90MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT564N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
90MHz 5V Logic IC
706-SN74ACT564N
90MHz 5V Logic IC 706-SN74ACT564N
Octal D-Type Flip-Flop, 3-State, 90MHz, 5V, PDIP Product overview: SN74ACT564N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 90MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT564N can be used for catalog matching and distributor lookup.

Octal D-Type Flip-Flop, 3-State, 90MHz, 5V, PDIP Product overview: SN74ACT564N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 90MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT564N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 17162892 - Radwell International
Willingboro, NJ, United States
Logic IC
17162892
Logic IC 17162892
BUS DRIVER, ACT SERIES, 1-FUNC, 8-BIT, INVERTED OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY

BUS DRIVER, ACT SERIES, 1-FUNC, 8-BIT, INVERTED OUTPUT, CMOS, PDIP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74ACT564N 17162892
Product Name 90MHz 5V Logic IC Logic IC
Gate Type D-Type, Flip-Flop Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Inverters ICs - 7512765P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 54ACTQ04E-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-3145-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers