Texas Instruments Standard Linear and Logic 160MHz 5V SSOP Logic IC SN74ACT374DBR

Description
Octal D-Type Flip-Flop, 3-State, 160MHz, 5V, SSOP Product overview: SN74ACT374DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 160MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT374DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal D-Type Flip-Flop, 3-State, 160MHz, 5V, SSOP Product overview: SN74ACT374DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 160MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT374DBR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
160MHz 5V SSOP Logic IC
706-SN74ACT374DBR
160MHz 5V SSOP Logic IC 706-SN74ACT374DBR
Octal D-Type Flip-Flop, 3-State, 160MHz, 5V, SSOP Product overview: SN74ACT374DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 160MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT374DBR can be used for catalog matching and distributor lookup.

Octal D-Type Flip-Flop, 3-State, 160MHz, 5V, SSOP Product overview: SN74ACT374DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160MHz, 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 160MHz, 5V, SSOP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74ACT374DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74ACT374DBR
Product Name 160MHz 5V SSOP Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100118W-MIL2 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Quad 2-Input NAND - MYXAP54RHC00/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Inverters ICs - 1697248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details