Texas Instruments Standard Linear and Logic 36Kb 67MHz Logic IC SN74ACT3632-15PQG4

Description
36Kb Bidirectional FIFO Memory, 36-bit, 2-Circuit, 67MHz, BQFP Product overview: SN74ACT3632-15PQG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36Kb, 67MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 36Kb, 67MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT3632-15PQ G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
36Kb Bidirectional FIFO Memory, 36-bit, 2-Circuit, 67MHz, BQFP Product overview: SN74ACT3632-15PQG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36Kb, 67MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 36Kb, 67MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT3632-15PQ G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36Kb 67MHz Logic IC - 707-SN74ACT3632-15PQG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36Kb 67MHz Logic IC
707-SN74ACT3632-15PQG4
36Kb 67MHz Logic IC 707-SN74ACT3632-15PQG4
36Kb Bidirectional FIFO Memory, 36-bit, 2-Circuit, 67MHz, BQFP Product overview: SN74ACT3632-15PQG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36Kb, 67MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 36Kb, 67MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT3632-15PQ G4 can be used for catalog matching and distributor lookup.

36Kb Bidirectional FIFO Memory, 36-bit, 2-Circuit, 67MHz, BQFP Product overview: SN74ACT3632-15PQG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36Kb, 67MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 36Kb, 67MHz, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT3632-15PQG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74ACT3632-15PQG4
Product Name 36Kb 67MHz Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHC30GU12/S500115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
3 suppliers
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Hex Inverter - MYXAP54RHC04/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54AC02DM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details