Texas Instruments Standard Linear and Logic 18Kb 50MHz 5V Logic IC SN74ACT3631-20PCB

Description
512x36 Bidirectional FIFO Memory, 18Kb, 50MHz, 5V, HLQFP Product overview: SN74ACT3631-20PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 50MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 50MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT3631-20PC B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512x36 Bidirectional FIFO Memory, 18Kb, 50MHz, 5V, HLQFP Product overview: SN74ACT3631-20PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 50MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 50MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT3631-20PC B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18Kb 50MHz 5V Logic IC - 707-SN74ACT3631-20PCB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18Kb 50MHz 5V Logic IC
707-SN74ACT3631-20PCB
18Kb 50MHz 5V Logic IC 707-SN74ACT3631-20PCB
512x36 Bidirectional FIFO Memory, 18Kb, 50MHz, 5V, HLQFP Product overview: SN74ACT3631-20PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 50MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 50MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT3631-20PC B can be used for catalog matching and distributor lookup.

512x36 Bidirectional FIFO Memory, 18Kb, 50MHz, 5V, HLQFP Product overview: SN74ACT3631-20PCB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18Kb, 50MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18Kb, 50MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT3631-20PCB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74ACT3631-20PCB
Product Name 18Kb 50MHz 5V Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54LS10DMQB - 907406-54LS10DMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL
View Details
2 suppliers
Gates and Inverters - 1727-74AHCT1G04GM,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Logic Gates - 2222717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details