Texas Instruments Standard Linear and Logic 66.7MHz 5V Logic IC SN74ACT3631-15PQ

Description
512x36 Bidirectional FIFO Memory, 11ns Access, 66.7MHz, 5V, BQFP Product overview: SN74ACT3631-15PQ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.7MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 66.7MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT3631-15PQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
512x36 Bidirectional FIFO Memory, 11ns Access, 66.7MHz, 5V, BQFP Product overview: SN74ACT3631-15PQ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.7MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 66.7MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT3631-15PQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
66.7MHz 5V Logic IC - 707-SN74ACT3631-15PQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66.7MHz 5V Logic IC
707-SN74ACT3631-15PQ
66.7MHz 5V Logic IC 707-SN74ACT3631-15PQ
512x36 Bidirectional FIFO Memory, 11ns Access, 66.7MHz, 5V, BQFP Product overview: SN74ACT3631-15PQ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.7MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 66.7MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT3631-15PQ can be used for catalog matching and distributor lookup.

512x36 Bidirectional FIFO Memory, 11ns Access, 66.7MHz, 5V, BQFP Product overview: SN74ACT3631-15PQ from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66.7MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 66.7MHz, 5V, FIFOs Memory ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 707-SN74ACT3631-15PQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 707-SN74ACT3631-15PQ
Product Name 66.7MHz 5V Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L86DM - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR
IC Package Type DIP; Other; CDIP
View Details
2 suppliers
Gates and Inverters - 1727-3987-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
8 suppliers
Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 2222733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details