Texas Instruments Standard Linear and Logic No. Of Inputs Texas Instruments SN74ACT32D.

Description
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Inputs Texas Instruments - 15AC4341 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Inputs Texas Instruments
15AC4341
No. Of Inputs Texas Instruments 15AC4341
No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74ACT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Output Current:24mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 15AC4341
Product Name No. Of Inputs Texas Instruments
Supply Voltage 5.5V
Inputs 2
Operating Current 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 6
View Details
Logic Gates - 1660415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details