Texas Instruments High-Performance Analog Logic IC SN74ACT245PWR

Description
8 BIT BUS TRANSCEIVER, TSSOP-20; LOGIC FAMILY / BASE NUMBER:74ACT245; LOGIC DEVICE TYPE:TRANSCEIVER; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74ACT; PRODUCT RANGE:-;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
8 BIT BUS TRANSCEIVER, TSSOP-20; LOGIC FAMILY / BASE NUMBER:74ACT245; LOGIC DEVICE TYPE:TRANSCEIVER; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74ACT; PRODUCT RANGE:-;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 16732647 - Radwell International
Willingboro, NJ, United States
Logic IC
16732647
Logic IC 16732647
8 BIT BUS TRANSCEIVER, TSSOP-20; LOGIC FAMILY / BASE NUMBER:74ACT245; LOGIC DEVICE TYPE:TRANSCEIVER; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74ACT; PRODUCT RANGE:-;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

8 BIT BUS TRANSCEIVER, TSSOP-20; LOGIC FAMILY / BASE NUMBER:74ACT245; LOGIC DEVICE TYPE:TRANSCEIVER; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC FAMILY:74ACT; PRODUCT RANGE:-;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 16732647
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHC14BZZCT-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 6
View Details