Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT245PWR SN74ACT245PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 006508-SN74ACT245PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006508-SN74ACT245PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT245PWR - 006508-SN74ACT245PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT245PWR
006508-SN74ACT245PWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT245PWR 006508-SN74ACT245PWR
Manufacturer: Texas Instruments Win Source Part Number: 006508-SN74ACT245PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006508-SN74ACT245PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74ACT245PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ACT245PWR
Buffers, Drivers, Receivers, Transceivers SN74ACT245PWR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 006508-SN74ACT245PWR SN74ACT245PWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT245PWR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74HC659DW - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 2 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details