IC, BUS TRANSCEIVER OCTAL, 74ACT245; Logic Device Type:Transceiver; Logic Family / Base Number:74ACT245; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9097 |
| Product Name | Ic, Bus Transceiver Octal, 74Act245; Logic Device Type Texas Instruments |