TRANSCEIVER, OCTAL, 3-STATE, SSOP-20; Logic Device Type:Transceiver; Logic Family / Base Number:74ACT245; Logic Case Style:SSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT; Logic IC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH7422 |
| Product Name | Transceiver, Octal, 3-State, Ssop-20; Logic Device Type Texas Instruments |