Buffer/Line Driver 8-Channel Non-Inverting 3-Straight CMOS 20-Pin PDIP
Buffers & Line Drivers Tri-State Octal
NON INVERTING BUFFER, DIP-20; Logic Family / Base Number:74ACT244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
LOGIC, BUFF/DVR TRI-ST OCTAL, 20DIP; Logic Family / Base Number:74ACT244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74ACT244N | SN74ACT244N | 73K2445 |
| Product Name | Others | Buffers & Line Drivers | Non Inverting Buffer, Dip-20; Logic Family / Base Number Texas Instruments |