Manufacturer: Texas Instruments
Win Source Part Number: 127770-SN74ACT244MNS
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing, Clock & Timing
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
IC BUFFER NON-INVERT 5.5V 20SO
IC BUFF NON-INVERT 5.5V 20SO
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 127770-SN74ACT244MNSREP | 296-22257-1-ND | SN74ACT244MNSREP | SN74ACT244MNSREP |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT244MNSREP | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |