Manufacturer: Texas Instruments
Win Source Part Number: 065149-SN74ACT244DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 065149-SN74ACT244DWRG4 | SN74ACT244DWRG4-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT244DWRG4 | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |