LOGIC, BUFF/DVR TRI-ST OCTAL, 20TSSOP; Logic Family / Base Number:74ACT241; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ACT;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 37AJ1013 |
| Product Name | Logic, Buff/dvr Tri-St Octal, 20Tssop; Logic Family / Base Number Texas Instruments |