Manufacturer: Texas Instruments
Win Source Part Number: 849414-SN74ACT241N
Series: 74ACT
Features: 2 Element Bit per Element Output
Package: Tube
Family Name: 74ACT241
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-4383-5, SN74ACT241NE4, -296-4383-5-ND, -296-4383-5, SN74ACT241NE4-ND, -SN74ACT241N-NDR, -SN74ACT241NE4-NDR, -SN74ACT241NE4
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
IC BUFF NON-INVERT 5.5V 20DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 849414-SN74ACT241N | 296-4383-5-ND | SN74ACT241N |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT241N | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts |