Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74ACT241DW

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-4382-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-4382-5-ND
Buffers, Drivers, Receivers, Transceivers 296-4382-5-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT241DW - 813040-SN74ACT241DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT241DW
813040-SN74ACT241DW
Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT241DW 813040-SN74ACT241DW
Manufacturer: Texas Instruments Win Source Part Number: 813040-SN74ACT241DW Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Part Number Series: 74ACT241

Manufacturer: Texas Instruments
Win Source Part Number: 813040-SN74ACT241DW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: 74ACT241

Buy Now
IC BUFF/DVR TRI-ST DUAL 20SOIC - 815-SN74ACT241DW - Utmel Electronic Limited
Hong Kong, China
IC BUFF/DVR TRI-ST DUAL 20SOIC
815-SN74ACT241DW
IC BUFF/DVR TRI-ST DUAL 20SOIC 815-SN74ACT241DW
IC BUFF/DVR TRI-ST DUAL 20SOIC

IC BUFF/DVR TRI-ST DUAL 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-4382-5-ND 813040-SN74ACT241DW 815-SN74ACT241DW
Product Name Buffers, Drivers, Receivers, Transceivers Interface - Interface - Drivers, Receivers, Transceivers - SN74ACT241DW IC BUFF/DVR TRI-ST DUAL 20SOIC
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8954303PA - 929596-5962-8954303PA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 8-CERDIP
View Details
2 suppliers
High-Performance Buffers - SiT92216AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details