Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ACT241DBR

Description
IC BUF NON-INVERT 5.5V 20SSOP
Datasheet
Description
IC BUF NON-INVERT 5.5V 20SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT241DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ACT241DBR
Logic - Buffers, Drivers, Receivers, Transceivers SN74ACT241DBR
IC BUF NON-INVERT 5.5V 20SSOP

IC BUF NON-INVERT 5.5V 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ACT241DBR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details
GPS Antennas - 2672996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51822-QFAC-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Telecom - SI32178-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details