IC INV 8-CIR 8-IN 20-TSSOP
IC INV 8-CIR 8-IN 20-TSSOP
IC INV 8-CIR 8-IN 20-TSSOP
| DigiKey | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 296-SN74ACT240QPWRQ1TR-ND |
| Product Name | Gates and Inverters |
| Gate Type | NOT |
| Supply Voltage | 4.5V ~ 5.5V |
| Output Type | 3-State |
| Inputs | 8 |
| Propagation Delay | 9.6 ns |