Texas Instruments High-Performance Analog Logic IC SN74ACT240PWR

Description
(PRICE/TC) IC, INVERTING BUFFER, TSSOP-20 ((DS)); LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, INVERTING; LOGIC FAMILY / BASE NUMBER:74ACT240; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC) IC, INVERTING BUFFER, TSSOP-20 ((DS)); LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, INVERTING; LOGIC FAMILY / BASE NUMBER:74ACT240; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 17062312 - Radwell International
Willingboro, NJ, United States
Logic IC
17062312
Logic IC 17062312
(PRICE/TC) IC, INVERTING BUFFER, TSSOP-20 ((DS)); LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, INVERTING; LOGIC FAMILY / BASE NUMBER:74ACT240; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) IC, INVERTING BUFFER, TSSOP-20 ((DS)); LOGIC DEVICE TYPE:BUFFER / LINE DRIVER, INVERTING; LOGIC FAMILY / BASE NUMBER:74ACT240; LOGIC CASE STYLE:TSSOP; NO. OF PINS:20PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC IC ROHS COMPLIAN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 17062312
Product Name Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7705339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Non-inverting
Supply Voltage 5.5 v
Logic Family CMOS; Non-inverting
View Details
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers