Buffers & Line Drivers Tri-State Octal
IC, INVERTING BUFFER, TSSOP-20 ((DS)); Logic Device Type:Buffer / Line Driver, Inverting; Logic Family / Base Number:74ACT240; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74ACT240PWR | 29AH7420 |
| Product Name | Buffers & Line Drivers | Ic, Inverting Buffer, Tssop-20 ((Ds)); Logic Device Type Texas Instruments |