The SN74ACT240DW is an octal buffer and line driver designed for 3-state outputs, operating within a voltage range of 4.5V to 5.5V. It features TTL-compatible inputs and can accept input voltages up to 5.5V, making it suitable for various applications including smartphones, network switches, and wearable health devices. The device has a maximum propagation delay of 8.5ns at 5V, which enhances its performance in high-speed applications. The SN74ACT240DW is available in a 20-pin SOIC package, making it suitable for surface mount applications. It operates within a temperature range of -40°C to 85°C and is classified under the 74ACT series of integrated circuits.
Manufacturer: Texas Instruments
Win Source Part Number: 934507-SN74ACT240DW
Series: 74ACT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ACT240
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-26379-5, SN74ACT240DW-ND, SN74ACT240DWE4, SN74ACT240DWE4-ND, SN74ACT240DWG4, SN74ACT240DWG4-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 934507-SN74ACT240DW | 296-26379-5-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ACT240DW | Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |