Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 082198-SN74ACT14PW
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
6-Ch Schmitt Trigger Inverter IC, 4.5-5.5V, 12.5ns, CMOS, TSSOP Product overview: SN74ACT14PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT14PW can be used for catalog matching and distributor lookup.
LOGIC, HEX SCHMITT-TRIG INV, 14TSSOP; Logic Family / Base Number:74ACT14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:6; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERT SCHMIT 6CH 1IN 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-26378-5-ND | 082198-SN74ACT14PW | 705-SN74ACT14PW | 26AJ9096 | SN74ACT14PW | SN74ACT14PW | SN74ACT14PW |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74ACT14PW | 5.5V TSSOP Logic IC | Logic, Hex Schmitt-Trig Inv, 14Tssop; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter, Schmitt Trigger | NOT; Inverter Schmitt Trigger | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 5.5V | 1.2V ~ 2.1V (Low), 0.5V ~ 1.4V (High) | 4.5V ~ 5.5V | |
| Inputs | 1 | 6 | 6 | 6 | 1 | ||
| Features | Schmitt Trigger | ||||||
| Propagation Delay | 11.5 ns | 11.5 ns | 12.5 ns |