Win Source Part Number: 1258133-SN74ACT14NS
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74ACT
Features: Schmitt Trigger
Package: Tube
Number of Circuits: 6
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.4V
Logic Level - High: 1.2V ~ 2.1V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53290,TEXTISSN74
Base Product Number: 74ACT14
Inverter IC 6 Channel Schmitt Trigger 14-SO
ACT SERIES, HEX 1-INPUT INVERT GATE, PDSO14 Product overview: SN74ACT14NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT14NS can be used for catalog matching and distributor lookup.
INVERTER, ACT SERIES, 6-FUNC, 1-INPUT, CMOS, SOP-14. FREE 2 YEAR RADWELL WARRANTY
Inverter IC 6 Channel Schmitt Trigger 14-SO
IC INVERT SCHMITT 6CH 6-INP 14SO
IC INVERT SCHMITT 6CH 1IN 14SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258133-SN74ACT14NS | 296-53290-ND | 705-SN74ACT14NS | 56945870 | SN74ACT14NS | SN74ACT14NS | SN74ACT14NS |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic IC | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | Inverter | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 1.2V ~ 2.1V (Low), 0.5V ~ 1.4V (High) | |||
| Inputs | 1 | 1 | 6 | 1 | |||
| Propagation Delay | 11.5 ns | 11.5 ns | 11.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |