Texas Instruments Standard Linear and Logic 5.5V Logic IC SN74ACT14N

Description
6-Ch Schmitt Trigger Inverter IC, 4.5-5.5V, 12.5ns, PDIP Product overview: SN74ACT14N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT14N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch Schmitt Trigger Inverter IC, 4.5-5.5V, 12.5ns, PDIP Product overview: SN74ACT14N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT14N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Logic IC
705-SN74ACT14N
5.5V Logic IC 705-SN74ACT14N
6-Ch Schmitt Trigger Inverter IC, 4.5-5.5V, 12.5ns, PDIP Product overview: SN74ACT14N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT14N can be used for catalog matching and distributor lookup.

6-Ch Schmitt Trigger Inverter IC, 4.5-5.5V, 12.5ns, PDIP Product overview: SN74ACT14N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT14N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-4368-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4368-5-ND
Gates and Inverters 296-4368-5-ND
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ACT14N - 1007300-SN74ACT14N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT14N
1007300-SN74ACT14N
Logic - Logic - Gates and Inverters - SN74ACT14N 1007300-SN74ACT14N
Manufacturer: Texas Instruments Win Source Part Number: 1007300-SN74ACT14N Packaging: Tube/Rail Features: Schmitt Trigger Number of Circuits: 6 Mounting: Through Hole Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 0.6 V Logic Level - High: 1.9 V to 2.1 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1007300-SN74ACT14N
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - SN74ACT14N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT14N
Gates and Inverters SN74ACT14N
Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Inverter IC 6 Channel Schmitt Trigger 14-PDIP

Buy Now
Logic IC - 16648399 - Radwell International
Willingboro, NJ, United States
Logic IC
16648399
Logic IC 16648399
INVERTER, ACT SERIES, 6-FUNC, 1-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

INVERTER, ACT SERIES, 6-FUNC, 1-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Hex Inverter, Schmitt Trigger, Dip-14; Logic Function Texas Instruments - 60K6786 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Schmitt Trigger, Dip-14; Logic Function Texas Instruments
60K6786
Hex Inverter, Schmitt Trigger, Dip-14; Logic Function Texas Instruments 60K6786
HEX INVERTER, SCHMITT TRIGGER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74ACT14; Logic IC Family:74ACT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

HEX INVERTER, SCHMITT TRIGGER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74ACT14; Logic IC Family:74ACT; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Logic, Hex Schmitt-Trig Inv, 14Dip; Logic Family / Base Number Texas Instruments - 26AJ9095 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Hex Schmitt-Trig Inv, 14Dip; Logic Family / Base Number Texas Instruments
26AJ9095
Logic, Hex Schmitt-Trig Inv, 14Dip; Logic Family / Base Number Texas Instruments 26AJ9095
LOGIC, HEX SCHMITT-TRIG INV, 14DIP; Logic Family / Base Number:74ACT14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:6; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of RoHS Compliant: Yes

LOGIC, HEX SCHMITT-TRIG INV, 14DIP; Logic Family / Base Number:74ACT14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:6; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT14N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT14N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT14N
IC INVERT SCHMITT 6CH 1IN 14DIP

IC INVERT SCHMITT 6CH 1IN 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74ACT14N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT14N
Logic - Gates and Inverters SN74ACT14N
IC INVERT SCHMITT 6CH 6-IN 14DIP

IC INVERT SCHMITT 6CH 6-IN 14DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Radwell International Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74ACT14N 296-4368-5-ND 1007300-SN74ACT14N SN74ACT14N 16648399 60K6786 26AJ9095 SN74ACT14N SN74ACT14N
Product Name 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74ACT14N Gates and Inverters Logic IC Hex Inverter, Schmitt Trigger, Dip-14; Logic Function Texas Instruments Logic, Hex Schmitt-Trig Inv, 14Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter, Schmitt Trigger NOT NOT; Inverter NOT; Inverter NOT NOT; Inverter Schmitt Trigger NOT NOT
Supply Voltage 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 1.2V ~ 2.1V (Low), 0.5V ~ 1.4V (High)
Inputs 1 1 6 1 1 6
Propagation Delay 12.5 ns 11.5 ns 11.5 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H53FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Function Nexperia - 24AC3087 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details