Texas Instruments High-Performance Analog Gates and Inverters SN74ACT14DRG4

Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-52712-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-52712-2-ND
Gates and Inverters 296-52712-2-ND
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74ACT14DRG4 - 1253300-SN74ACT14DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT14DRG4
1253300-SN74ACT14DRG4
Logic - Logic - Gates and Inverters - SN74ACT14DRG4 1253300-SN74ACT14DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1253300-SN74ACT14DRG 4 Packaging: Reel Mounting Style: SMD Features: Schmitt Trigger Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.5V ~ 0.6V Logic Level - High: 1.9V ~ 2.1V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 11.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1253300-SN74ACT14DRG4
Packaging: Reel
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.5V ~ 0.6V
Logic Level - High: 1.9V ~ 2.1V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 11.5ns at 5V, 50pF

Buy Now
Singapore, Singapore
5V SOIC Logic IC
705-SN74ACT14DRG4
5V SOIC Logic IC 705-SN74ACT14DRG4
Hex Schmitt-Trigger Inverter, 6-Gate, 5V, SOIC Product overview: SN74ACT14DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT14DRG4 can be used for catalog matching and distributor lookup.

Hex Schmitt-Trigger Inverter, 6-Gate, 5V, SOIC Product overview: SN74ACT14DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT14DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT14DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT14DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT14DRG4
IC INVERT SCHMITT 6CH 1IN 14SOIC

IC INVERT SCHMITT 6CH 1IN 14SOIC

Supplier's Site
Gates and Inverters - SN74ACT14DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT14DRG4
Gates and Inverters SN74ACT14DRG4
Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Inverter IC 6 Channel Schmitt Trigger 14-SOIC

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-52712-2-ND 1253300-SN74ACT14DRG4 705-SN74ACT14DRG4 SN74ACT14DRG4 SN74ACT14DRG4
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74ACT14DRG4 5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter, Buffer, Schmitt Trigger NOT NOT; Inverter
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V
Inputs 1 6 6 1
Features Schmitt Trigger
Propagation Delay 11.5 ns 11.5 ns 11.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - MYXAF54RHC132/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371072-74AHC1GU04GW-Q100H - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
7 suppliers
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers
Inverters ICs - 7989109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details