Manufacturer: Texas Instruments
Win Source Part Number: 143486-SN74ACT14D
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 11.5ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 0.6 V
Logic Level - High: 1.9 V to 2.1 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): 74ACT14SC; 74ACTQ14SC; 74ACTQ14SCX;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
6-Ch Schmitt Trigger Inverter IC, 4.5-5.5V, CMOS, SOIC Product overview: SN74ACT14D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT14D can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
IC, HEX INVERTER, SCHMITT TRIGGER SOIC14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT14; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC, SCHMITT TRIGGER, SMD, 74ACT14; Logic Family / Base Number:74ACT14; Logic Type:Inverter Schmitt Trigger; Output Current:24mA; No. of Inputs:6; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
IC INVERT SCHMITT 6CH 6IN 14SOIC
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 143486-SN74ACT14D | 705-SN74ACT14D | 296-1068-5-ND | SN74ACT14D | 35C2000 | 33AH4781 | SN74ACT14D | SN74ACT14D |
| Product Name | Logic - Logic - Gates and Inverters - SN74ACT14D | 5.5V SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Hex Inverter, Schmitt Trigger Soic14; Logic Function Texas Instruments | Ic, Schmitt Trigger, Smd, 74Act14; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT | NOT; Inverter Schmitt Trigger | NOT | NOT; Inverter | |
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 5.5V | 1.2V ~ 2.1V (Low), 0.5V ~ 1.4V (High) | 4.5V ~ 5.5V | ||
| Inputs | 6 | 1 | 1 | 1 | 6 | 1 | ||
| Propagation Delay | 11.5 ns | 11.5 ns | 11.5 ns | |||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |