AND Gate IC 3 Channel 14-SO
IC GATE AND 3CH 3-INP 14SOP
IC GATE AND 3CH 3-INP 14SO
AND Gate IC 3 Channel 14-SO
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74ACT11NSR-ND | SN74ACT11NSR | SN74ACT11NSR | SN74ACT11NSR |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 3 | 3 | ||
| Propagation Delay | 9.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |