Manufacturer: Texas Instruments
Win Source Part Number: 1253287-SN74ACT04PW
Series: 74ACT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ACT04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74ACT04TTR; 74ACTQ04MTC_Q; 74ACTQ04MTCX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel 14-TSSOP
Hex Inverter IC, 6-Gate, 5V, 24mA, 9ns, TSSOP Product overview: SN74ACT04PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT04PW can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
IC, HEX INVERTER, 74ACT04, TSSOP14; Logic Family / Base Number:74ACT04; Logic Type:Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic ICRoHS Compliant: Yes
IC INVERTER 6CH 1IN 14TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1253287-SN74ACT04PW | 296-4352-5-ND | 705-SN74ACT04PW | SN74ACT04PW | 33AH4780 | SN74ACT04PW | SN74ACT04PW |
| Product Name | Logic - Logic - Gates and Inverters - SN74ACT04PW | Gates and Inverters | 5V 24mA TSSOP Logic IC | Gates and Inverters | Ic, Hex Inverter, 74Act04, Tssop14; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 6 | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 8.5 ns | 8.5 ns | 9 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |