Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
6-Ch CMOS Inverter IC, 4.5-5.5V, 9ns, SOP, 24mA Product overview: SN74ACT04NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT04NSR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1IN 14SO
IC INVERTER 6CH 6-INP 14SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-29366-6-ND | 705-SN74ACT04NSR | SN74ACT04NSR | SN74ACT04NSR | SN74ACT04NSR |
| Product Name | Gates and Inverters | 5.5V 24mA Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 1 | 6 | 1 | ||
| Propagation Delay | 8.5 ns | 9 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |