Texas Instruments Standard Linear and Logic 5V SOIC Logic IC SN74ACT04D

Description
Hex Inverter IC, 6-Gate, 5V, SOIC, CMOS, 9ns PD Product overview: SN74ACT04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT04D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter IC, 6-Gate, 5V, SOIC, CMOS, 9ns PD Product overview: SN74ACT04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT04D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Logic IC
705-SN74ACT04D
5V SOIC Logic IC 705-SN74ACT04D
Hex Inverter IC, 6-Gate, 5V, SOIC, CMOS, 9ns PD Product overview: SN74ACT04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT04D can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Gate, 5V, SOIC, CMOS, 9ns PD Product overview: SN74ACT04D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74ACT04D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74ACT04D - 1253285-SN74ACT04D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74ACT04D
1253285-SN74ACT04D
Logic - Logic - Gates and Inverters - SN74ACT04D 1253285-SN74ACT04D
Manufacturer: Texas Instruments Win Source Part Number: 1253285-SN74ACT04D Series: 74ACT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74ACT04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74ACT04M; 74ACT04MTR; MC74ACT04DR1; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1253285-SN74ACT04D
Series: 74ACT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 8.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74ACT04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74ACT04M; 74ACT04MTR; MC74ACT04DR1;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Gates and Inverters - 296-1065-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1065-5-ND
Gates and Inverters 296-1065-5-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Inverters ICs - 2494978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2494978
Inverters ICs 2494978
inverter 6-element, SN74ACT04D

inverter 6-element, SN74ACT04D

Supplier's Site
Inverters ICs - 2494979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Inverters ICs
2494979
Inverters ICs 2494979
inverter 6-element, SN74ACT04D

inverter 6-element, SN74ACT04D

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74ACT04D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74ACT04D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74ACT04D
IC INVERTER 6CH 1IN 14SOIC

IC INVERTER 6CH 1IN 14SOIC

Supplier's Site
Logic IC - 16743093 - Radwell International
Willingboro, NJ, United States
Logic IC
16743093
Logic IC 16743093
INVERTER, ACT SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

INVERTER, ACT SERIES, 6-FUNC, 1-INPUT, CMOS, SOIC-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74ACT04D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74ACT04D
Gates and Inverters SN74ACT04D
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now
Hex Inverter, Smd, 74Act04, Soic14; Logic Family / Base Number Texas Instruments - 28AH4978 - Newark, An Avnet Company
Chicago, IL, United States
Hex Inverter, Smd, 74Act04, Soic14; Logic Family / Base Number Texas Instruments
28AH4978
Hex Inverter, Smd, 74Act04, Soic14; Logic Family / Base Number Texas Instruments 28AH4978
HEX INVERTER, SMD, 74ACT04, SOIC14; Logic Family / Base Number:74ACT04; Logic Type:Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

HEX INVERTER, SMD, 74ACT04, SOIC14; Logic Family / Base Number:74ACT04; Logic Type:Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74ACT04D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74ACT04D
Logic - Gates and Inverters SN74ACT04D
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Radwell International Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74ACT04D 1253285-SN74ACT04D 296-1065-5-ND 2494978 SN74ACT04D 16743093 SN74ACT04D 28AH4978 SN74ACT04D
Product Name 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74ACT04D Gates and Inverters Inverters ICs Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Hex Inverter, Smd, 74Act04, Soic14; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT; Inverter NOT NOT; Inverter NOT NOT NOT; Inverter NOT; Inverter NOT
Supply Voltage 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High)
Inputs 1 6 1 1 1
Propagation Delay 9 ns 8.5 ns 8.5 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7988988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details
Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
Quad 2-input NAND Schmitt trigger - 74AHCT132BQ,115 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
5 suppliers
Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details