Texas Instruments High-Performance Analog Gates and Inverters SN74AC86PWLE

Description
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote
Description
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AC86PWLE is a quadruple 2-input exclusive-OR gate designed for use in digital logic applications. It operates with a supply voltage range of 2 V to 6 V and can accept input voltages up to 6 V. The device features a maximum propagation delay time of 9 ns at 5 V, making it suitable for high-speed applications. The output logic follows the Boolean function Y = A ,äï B, where the output is true if the inputs are different. The device is available in a TSSOP package and operates within a temperature range of -40°C to 85°C. It is important to note that the SN74AC86PWLE part number is marked as obsolete, which may affect availability for new designs.

Datasheet Summary
Powered by GS/AI

The SN74AC86PWLE is a quadruple 2-input exclusive-OR gate designed for use in digital logic applications. It operates with a supply voltage range of 2 V to 6 V and can accept input voltages up to 6 V. The device features a maximum propagation delay time of 9 ns at 5 V, making it suitable for high-speed applications. The output logic follows the Boolean function Y = A ,äï B, where the output is true if the inputs are different. The device is available in a TSSOP package and operates within a temperature range of -40°C to 85°C. It is important to note that the SN74AC86PWLE part number is marked as obsolete, which may affect availability for new designs.

Suppliers

Company
Product
Description
Supplier Links
 - SN74AC86PWLE - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74AC86PWLE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AC86PWLE
Gates and Inverters SN74AC86PWLE
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number SN74AC86PWLE SN74AC86PWLE
Product Name Gates and Inverters
Gate Type OR; XOR
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-7877-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2138996P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 1
View Details
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details