Texas Instruments Standard Linear and Logic Dual 160MHz 5V SOIC Logic IC SN74AC74MDREP

Description
Dual D-Type Flip-Flop, 160MHz, 5V, CMOS, SOIC Product overview: SN74AC74MDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC74MDREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 160MHz, 5V, CMOS, SOIC Product overview: SN74AC74MDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC74MDREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 160MHz 5V SOIC Logic IC
706-SN74AC74MDREP
Dual 160MHz 5V SOIC Logic IC 706-SN74AC74MDREP
Dual D-Type Flip-Flop, 160MHz, 5V, CMOS, SOIC Product overview: SN74AC74MDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC74MDREP can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 160MHz, 5V, CMOS, SOIC Product overview: SN74AC74MDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC74MDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AC74MDREP
Product Name Dual 160MHz 5V SOIC Logic IC
Gate Type D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS27LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Logic - Logic - Gates and Inverters - 74AHCT1G14GV,125 - 1007561-74AHCT1G14GV,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5 V ~ 5.5 V
Inputs 1
View Details
7 suppliers
 - 4012BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 8228681P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details