Texas Instruments Standard Linear and Logic Dual 160MHz 24mA SOIC Logic IC SN74AC74DRG4

Description
Dual D-Type Flip-Flop, 160MHz, 24mA, SOIC, Pos Edge Trigger Product overview: SN74AC74DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 24mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC74DRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual D-Type Flip-Flop, 160MHz, 24mA, SOIC, Pos Edge Trigger Product overview: SN74AC74DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 24mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC74DRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 160MHz 24mA SOIC Logic IC - 706-SN74AC74DRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 160MHz 24mA SOIC Logic IC
706-SN74AC74DRG4
Dual 160MHz 24mA SOIC Logic IC 706-SN74AC74DRG4
Dual D-Type Flip-Flop, 160MHz, 24mA, SOIC, Pos Edge Trigger Product overview: SN74AC74DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 24mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC74DRG4 can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 160MHz, 24mA, SOIC, Pos Edge Trigger Product overview: SN74AC74DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 24mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 160MHz, 24mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AC74DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AC74DRG4
Product Name Dual 160MHz 24mA SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-7858-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Logic Gates - 2222704P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details