Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments SN74AC574PW.

Description
Logic Family / Base Number:74AC574; Flip-Flop Type:D; Propagation Delay:6ns; Frequency:153MHz; Output Current:24mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes
Description
Logic Family / Base Number:74AC574; Flip-Flop Type:D; Propagation Delay:6ns; Frequency:153MHz; Output Current:24mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 15AC0383 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
15AC0383
Logic Family / Base Number Texas Instruments 15AC0383
Logic Family / Base Number:74AC574; Flip-Flop Type:D; Propagation Delay:6ns; Frequency:153MHz; Output Current:24mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes

Logic Family / Base Number:74AC574; Flip-Flop Type:D; Propagation Delay:6ns; Frequency:153MHz; Output Current:24mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC Output Type:Tri State Non Inverted RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Flip-Flops
Product Number 15AC0383
Product Name Logic Family / Base Number Texas Instruments
Propagation Delay 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HCT74DB,112-NEX - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details