Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74AC574NS

Description
IC D-TYPE POS TRG SNGL 20SO
Description
IC D-TYPE POS TRG SNGL 20SO

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - SN74AC574NS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74AC574NS
Integrated Circuits (ICs) - Logic - Flip Flops SN74AC574NS
IC D-TYPE POS TRG SNGL 20SO

IC D-TYPE POS TRG SNGL 20SO

Supplier's Site
Flip Flops - SN74AC574NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74AC574NS
Flip Flops SN74AC574NS
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74AC574NS SN74AC574NS
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHC1G79GW,165-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT374MSAX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54AC175JRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers